Nexperia B.V. 65 V, 100 mA PNP/PNP general-purpose transistor BC856BS,115

Description
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote
Description
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, with a collector-emitter voltage rating of -65 V and a collector current rating of -100 mA per transistor. The device has a typical DC current gain of 290 at -5 V collector-emitter voltage and -2 mA collector current, a collector-emitter saturation voltage of -55 to -100 mV at -10 mA collector current and -0.5 mA base current, and a transition frequency of 100 MHz. It operates from -55 °C to 150 °C ambient temperature and meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, with a collector-emitter voltage rating of -65 V and a collector current rating of -100 mA per transistor. The device has a typical DC current gain of 290 at -5 V collector-emitter voltage and -2 mA collector current, a collector-emitter saturation voltage of -55 to -100 mV at -10 mA collector current and -0.5 mA base current, and a transition frequency of 100 MHz. It operates from -55 °C to 150 °C ambient temperature and meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP/PNP general-purpose transistor - BC856BS,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP/PNP general-purpose transistor
BC856BS,115
65 V, 100 mA PNP/PNP general-purpose transistor BC856BS,115
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification

PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BC846BS

NPN/PNP complement: BC846BPN

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC856BS,115 - Rochester Electronics
Newburyport, MA, United States
65 V, 100 mA PNP/PNP general-purpose transistor

65 V, 100 mA PNP/PNP general-purpose transistor

Supplier's Site Datasheet
Singapore, Singapore
65 V 100 mA TSSOP Bipolar Transistor
277-BC856BS,115
65 V 100 mA TSSOP Bipolar Transistor 277-BC856BS,115
BC856BS - 65 V, 100 mA PNP/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC856BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BS,115 can be used for catalog matching and distributor lookup.

BC856BS - 65 V, 100 mA PNP/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC856BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115 - 1022486-BC856BS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115
1022486-BC856BS,115
TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115 1022486-BC856BS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022486-BC856BS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022486-BC856BS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-6196-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-6196-6-ND
Bipolar Transistor Arrays 1727-6196-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-6196-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-6196-1-ND
Bipolar Transistor Arrays 1727-6196-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-6196-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-6196-2-ND
Bipolar Transistor Arrays 1727-6196-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC856BS,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC856BS,115
65V 300mW 200@2mA,5V 100mA 2PCSPNP SOT-363 Bipolar Transistors - BJT ROHS

65V 300mW 200@2mA,5V 100mA 2PCSPNP SOT-363 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Pnp/pnp, 65V, 100Ma, Sot363; Transistor Polarity Nexperia - 75T6356 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp/pnp, 65V, 100Ma, Sot363; Transistor Polarity Nexperia
75T6356
Transistor, Pnp/pnp, 65V, 100Ma, Sot363; Transistor Polarity Nexperia 75T6356
TRANSISTOR, PNP/PNP, 65V, 100MA, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

TRANSISTOR, PNP/PNP, 65V, 100MA, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Dual Pnp, -65 V, 100 Mhz, 200 Mw, -100 Ma, 200 Rohs Compliant Nexperia - 93X3923 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Dual Pnp, -65 V, 100 Mhz, 200 Mw, -100 Ma, 200 Rohs Compliant Nexperia
93X3923
Bipolar (Bjt) Single Transistor, Dual Pnp, -65 V, 100 Mhz, 200 Mw, -100 Ma, 200 Rohs Compliant Nexperia 93X3923
Bipolar (BJT) Single Transistor, Dual PNP, -65 V, 100 MHz, 200 mW, -100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Dual PNP, -65 V, 100 MHz, 200 mW, -100 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BS,115
TRANS 2PNP 65V 0.1A 6TSSOP

TRANS 2PNP 65V 0.1A 6TSSOP

Supplier's Site
Bipolar Transistor Arrays - BC856BS,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC856BS,115
Bipolar Transistor Arrays BC856BS,115
TRANS 2PNP 65V 0.1A 6TSSOP

TRANS 2PNP 65V 0.1A 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC856BS,115 BC856BS,115 277-BC856BS,115 1022486-BC856BS,115 1727-6196-6-ND BC856BS,115 75T6356 93X3923 BC856BS,115 BC856BS,115
Product Name 65 V, 100 mA PNP/PNP general-purpose transistor 65 V 100 mA TSSOP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115 Bipolar Transistor Arrays Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Pnp/pnp, 65V, 100Ma, Sot363; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Dual Pnp, -65 V, 100 Mhz, 200 Mw, -100 Ma, 200 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays
Package Type SOT363-3 SOT363-3 SOT363 SOT3; 6-TSSOP, SC-88 6-TSSOP, SC-88, SOT-363 TO-3 TO-3 AEC-Q101 6-TSSOP, SC-88, SOT-363
IC(max) -100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 65 volts 65 volts 65 volts
PD 200 milliwatts 300 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA NPN general-purpose transistors - 2PD601BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
PNP general purpose transistor - 2PA1774QM-QYL - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
2 suppliers
NPN general purpose transistor - 2PC4617QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers
PNP general purpose transistor - 2PB1219AS,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers