Nexperia B.V. Bipolar Transistor, Npn, 30V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia BC848B,215.

Description
BIPOLAR TRANSISTOR, NPN, 30V, 100MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 30V, 100MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for surface-mounted applications, available in the SOT23 (TO-236AB) package with a maximum collector-emitter voltage of 30 V and a continuous collector current of 100 mA. Power dissipation is rated at 250 mW when mounted on a standard FR4 PCB. The device supports a junction temperature up to 150 °C and meets the IEC 60134 Absolute Maximum Rating System. It is supplied in 4 mm pitch, 8 mm tape and reel packaging with a quantity of 3000 per reel.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for surface-mounted applications, available in the SOT23 (TO-236AB) package with a maximum collector-emitter voltage of 30 V and a continuous collector current of 100 mA. Power dissipation is rated at 250 mW when mounted on a standard FR4 PCB. The device supports a junction temperature up to 150 °C and meets the IEC 60134 Absolute Maximum Rating System. It is supplied in 4 mm pitch, 8 mm tape and reel packaging with a quantity of 3000 per reel.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 30V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0858 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
27AC0858
Bipolar Transistor, Npn, 30V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia 27AC0858
BIPOLAR TRANSISTOR, NPN, 30V, 100MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, 100MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC0858
Product Name Bipolar Transistor, Npn, 30V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Unlock Full Specs
to access all available technical data