PNP transistor in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a maximum collector current of -100 mA. It has a DC current gain (hFE) range of 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current, and meets AEC-Q101 qualification for automotive applications. The device is suitable for low-noise audio applications and has a maximum power dissipation of 200 mW at 25 °C ambient temperature, with thermal resistance from junction to ambient of 625 K/W. The package dimensions are 2 mm × 1.25 mm × 0.95 mm.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complements: BC850CW-Q
Features and benefits
Applications
BC860CW-Q/SOT323/SC-
BC860CW-Q/SOT323/SC-
BC860CW-Q/SOT323/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC860CW-QX | 1727-BC860CW-QXCT-ND |
| Product Name | 45 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | -100 milliamps | |
| VCEO | -45 volts | |
| PD | 200 milliwatts |