PNP general-purpose transistor in a very small SOT323 (SC-70) surface-mounted plastic package, with a collector-emitter voltage of -65 V, a collector current of -100 mA, and a DC current gain between 220 and 475 at V_CE = 5 V and I_C = 2 mA. The NPN complement is BC846BW.
PNP general-purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: BC846BW
Features and benefits
Applications
BC856BW - 65 V, 100 mA PNP general-purpose transistor SC-70 3-Pin Product overview: BC856BW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BW,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS PNP 65V 0.1A SOT323
TRANS PNP 65V 0.1A SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856BW,135 | 276-BC856BW,135 | 1727-7468-6-ND | BC856BW,135 | BC856BW,135 |
| Product Name | 65 V, 100 mA PNP general-purpose transistor | 65 V 100 mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | AEC-Q101 | SOT323; SC-70, SOT-323 | |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | -65 volts | 65 volts | 65 volts | ||
| PD | 200 milliwatts | ||||
| hfe | 475 |