Nexperia B.V. Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia BC856,215.

Description
BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6315 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
25AC6315
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia 25AC6315
BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 25AC6315
Product Name Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 974010-BCP54-16E6433 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3
IC(max) 1000 milliamps
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT8009
View Details
8 suppliers