PNP general purpose transistor for low-current, low-voltage applications, housed in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a maximum collector-emitter voltage of -30 V and a maximum collector current of -100 mA. The device is AEC-Q101 qualified and suitable for automotive applications. DC current gain ranges from 220 to 475 at -5 V collector-emitter voltage and -2 mA collector current. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. Maximum power dissipation is 250 mW at 25 °C ambient temperature. Operating junction and storage temperature range is -65 °C to 150 °C.
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complements: BC849B
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022527-BC859B,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Audio, Power Management
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 250 mW, -100 mA, 220 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 250 mW, -100 mA, 220 RoHS Compliant: Yes
TRANS PNP 30V 0.1A TO236AB
TRANS PNP 30V 0.1A TO236AB
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC859B,215 | 1022527-BC859B,215 | 1727-4874-2-ND | 34R2985 | BC859B,215 | BC859B,215 |
| Product Name | 30 V, 100 mA PNP general purpose transistors | TRANSISTORS - Transistors (BJT) - Single - BC859B,215 | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 250 Mw, -100 Ma, 220 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT3; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | -30 volts | 30 volts | 30 volts | |||
| PD | 250 milliwatts | |||||
| hfe | 475 |