PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -65 V and a continuous collector current of -100 mA. The device is qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BC856W-Q
SOT323
SC-70
BC846W-Q
BC856AW-Q
BC846AW-Q
BC856BW-Q
BC846BW-Q
BC857W-Q
BC847W-Q
BC857AW-Q
BC847AW-Q
BC857BW-Q
BC847BW-Q
BC857CW-Q
BC847CW-Q
BC858W-Q
BC848W-Q
Features and benefits
Applications
TRANS PNP 65V 0.1A SOT-323
TRANS PNP 65V 0.1A SOT-323
TRANS PNP 65V 0.1A SOT-323
65 V, 100 mA PNP/PNP general-purpose double transistor
TRANSISTOR, PNP, 65V, 0.1A, SOT-1061 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors |
| Product Number | BC856BW-QX | 1727-BC856BW-QXTR-ND | BC856BW-QX | 25AK0232 |
| Product Name | 65 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors | Transistor, Pnp, 65V, 0.1A, Sot-1061 Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 |
| IC(max) | -100 milliamps | |||
| VCEO | -65 volts | |||
| PD | 200 milliwatts | |||
| hfe | 475 |