Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857W-QX

Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70 BC846W-Q BC856AW-Q BC846AW-Q BC856BW-Q BC846BW-Q BC857W-Q BC847W-Q BC857AW-Q BC847AW-Q BC857BW-Q BC847BW-Q BC857CW-Q BC847CW-Q BC858W-Q BC848W-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70 BC846W-Q BC856AW-Q BC846AW-Q BC856BW-Q BC846BW-Q BC857W-Q BC847W-Q BC857AW-Q BC847AW-Q BC857BW-Q BC847BW-Q BC857CW-Q BC847CW-Q BC858W-Q BC848W-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857W-QX - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857W-QX
65 V, 100 mA PNP general-purpose transistors BC857W-QX
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70 BC846W-Q BC856AW-Q BC846AW-Q BC856BW-Q BC846BW-Q BC857W-Q BC847W-Q BC857AW-Q BC847AW-Q BC857BW-Q BC847BW-Q BC857CW-Q BC847CW-Q BC858W-Q BC848W-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856W-Q

SOT323

SC-70

BC846W-Q

BC856AW-Q

BC846AW-Q

BC856BW-Q

BC846BW-Q

BC857W-Q

BC847W-Q

BC857AW-Q

BC847AW-Q

BC857BW-Q

BC847BW-Q

BC857CW-Q

BC847CW-Q

BC858W-Q

BC848W-Q

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857W-QXTR-ND
Single Bipolar Transistors 1727-BC857W-QXTR-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
 - BC857W-QX - Rochester Electronics
Newburyport, MA, United States
65 V, 100 mA PNP general-purpose transistors

65 V, 100 mA PNP general-purpose transistors

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number BC857W-QX 1727-BC857W-QXTR-ND BC857W-QX
Product Name 65 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323
IC(max) -100 milliamps
VCEO -65 volts
PD 200 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data