NPN general purpose transistor in a SOT23 surface-mounted plastic package, measuring 2.9 mm by 1.3 mm by 1 mm, with a 1.9 mm pin pitch. Rated for a maximum collector-emitter voltage of 45 V and a collector current of 100 mA. Qualified to AEC-Q101 for automotive applications. Typical DC current gain is 240 at 5 V and 10 μA. Power dissipation is 250 mW at ambient temperatures up to 25 °C, with a maximum junction temperature of 150 °C.
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BC860B-Q
Features and benefits
Applications
BC850B-Q/SOT23/TO-23
BC850B-Q/SOT23/TO-23
BC850B-Q/SOT23/TO-23
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC850B-QR | 1727-BC850B-QRDKR-ND |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 250 milliwatts |