Nexperia B.V. 45 V, 100 mA PNP general-purpose transistors BC857CQCZ

Description
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC857AQC SOT8009 MO-340CA BC847AQC BC857BQC BC847BQC BC857CQC BC847CQC Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC857AQC SOT8009 MO-340CA BC847AQC BC857BQC BC847BQC BC857CQC BC847CQC Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless surface-mounted package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA and a total power dissipation of up to 450 mW when mounted on a 70 µm copper PCB, operating from -55 °C to 150 °C junction temperature, and meeting AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless surface-mounted package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA and a total power dissipation of up to 450 mW when mounted on a 70 µm copper PCB, operating from -55 °C to 150 °C junction temperature, and meeting AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistors - BC857CQCZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistors
BC857CQCZ
45 V, 100 mA PNP general-purpose transistors BC857CQCZ
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC857AQC SOT8009 MO-340CA BC847AQC BC857BQC BC847BQC BC857CQC BC847CQC Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications

PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Nexperia

-

JEDEC

BC857AQC

SOT8009

MO-340CA

BC847AQC

BC857BQC

BC847BQC

BC857CQC

BC847CQC

Features and benefits

  • High power dissipation capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
 - BC857CQCZ - Rochester Electronics
Newburyport, MA, United States
45 V, 100 mA PNP general-purpose transistors

45 V, 100 mA PNP general-purpose transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857CQCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857CQCZTR-ND
Single Bipolar Transistors 1727-BC857CQCZTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Bipolar Transistors - 2401812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401812
Bipolar Transistors 2401812
45 V, 100 mA PNP transistor

45 V, 100 mA PNP transistor

Supplier's Site
Bipolar Transistors - 2401812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401812P
Bipolar Transistors 2401812P
45 V, 100 mA PNP transistor

45 V, 100 mA PNP transistor

Supplier's Site
Bipolar Transistors - 2401811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401811
Bipolar Transistors 2401811
45 V, 100 mA PNP transistor

45 V, 100 mA PNP transistor

Supplier's Site
Transistor, Pnp, 45V, 0.1A, Dfn1412D-3 Rohs Compliant Nexperia - 08AK5134 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 45V, 0.1A, Dfn1412D-3 Rohs Compliant Nexperia
08AK5134
Transistor, Pnp, 45V, 0.1A, Dfn1412D-3 Rohs Compliant Nexperia 08AK5134
TRANSISTOR, PNP, 45V, 0.1A, DFN1412D-3 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 45V, 0.1A, DFN1412D-3 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857CQCZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857CQCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857CQCZ
TRANS PNP 45V 0.1A DFN1412D-3

TRANS PNP 45V 0.1A DFN1412D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC857CQCZ BC857CQCZ 1727-BC857CQCZTR-ND 2401812 08AK5134 BC857CQCZ
Product Name 45 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors Bipolar Transistors Transistor, Pnp, 45V, 0.1A, Dfn1412D-3 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8009 SOT8009 SOT8009 3-XDFN Exposed Pad SOT-8009 TO-3 DFN1412D-3
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 360 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data