Nexperia B.V. 45 V, 100 mA PNP general purpose transistor BC860BW,115

Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Request a Quote
Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP transistor in a small SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a DC current gain range of 220 to 475 at -5 V and -2 mA. It is AEC-Q101 qualified for automotive use and dissipated up to 200 mW at 25 °C ambient temperature with a thermal resistance of 625 K/W. Applications include low-noise audio stages.

Datasheet Summary
Powered by GS/AI

PNP transistor in a small SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a DC current gain range of 220 to 475 at -5 V and -2 mA. It is AEC-Q101 qualified for automotive use and dissipated up to 200 mW at 25 °C ambient temperature with a thermal resistance of 625 K/W. Applications include low-noise audio stages.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general purpose transistor - BC860BW,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general purpose transistor
BC860BW,115
45 V, 100 mA PNP general purpose transistor BC860BW,115
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment

PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complements: BC850BW

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • AEC-Q101 qualified

Applications

  • Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Supplier's Site Datasheet
 - BC860BW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC860BW,115
Bipolar Transistor 276-BC860BW,115
BC859W; BC860W - PNP general purpose transistors SC-70 3-Pin Product overview: BC860BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860BW,115 can be used for catalog matching and distributor lookup.

BC859W; BC860W - PNP general purpose transistors SC-70 3-Pin Product overview: BC860BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860BW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC860BW,115 - 1022536-BC860BW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC860BW,115
1022536-BC860BW,115
TRANSISTORS - Transistors (BJT) - Single - BC860BW,115 1022536-BC860BW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022536-BC860BW,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, LED Lighting

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022536-BC860BW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, LED Lighting

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC860BW,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC860BW,115DKR-ND
Single Bipolar Transistors 1727-BC860BW,115DKR-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC860BW,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC860BW,115TR-ND
Single Bipolar Transistors 1727-BC860BW,115TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC860BW,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC860BW,115CT-ND
Single Bipolar Transistors 1727-BC860BW,115CT-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Nexperia - 32AC6690 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Nexperia
32AC6690
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Nexperia 32AC6690
TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; TransistorRoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC860BW,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC860BW,115
Single Bipolar Transistors BC860BW,115
NOW NEXPERIA BC860BW - SMALL SIG

NOW NEXPERIA BC860BW - SMALL SIG

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number BC860BW,115 BC860BW,115 276-BC860BW,115 1022536-BC860BW,115 1727-BC860BW,115DKR-ND 32AC6690 BC860BW,115
Product Name 45 V, 100 mA PNP general purpose transistor Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC860BW,115 Single Bipolar Transistors Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Nexperia Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 200 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers