NPN general-purpose transistor in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. The device has a collector-emitter voltage rating of 30 V, a collector current rating of 100 mA, and a total power dissipation of 200 mW at 25 °C ambient temperature. It is qualified according to AEC-Q101 for automotive applications. The PNP complement is BC858W-Q.
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: BC858W-Q
Features and benefits
Applications
BC848W-Q/SOT323/SC-7
BC848W-Q/SOT323/SC-7
BC848W-Q/SOT323/SC-7
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC848W-QX | 1727-BC848W-QXCT-ND |
| Product Name | 30 V, 100 mA NPN general-purpose transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | 100 milliamps | |
| VCEO | 30 volts | |
| PD | 200 milliwatts |