PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of up to 45 V and a continuous collector current of 100 mA, with a DC current gain range of 420 to 800. Qualified for automotive applications according to AEC-Q101.
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BC856W-Q
SOT323
SC-70
BC846W-Q
BC856AW-Q
BC846AW-Q
BC856BW-Q
BC846BW-Q
BC857W-Q
BC847W-Q
BC857AW-Q
BC847AW-Q
BC857BW-Q
BC847BW-Q
BC857CW-Q
BC847CW-Q
BC858W-Q
BC848W-Q
Features and benefits
Applications
TRANS PNP 45V 0.1A SOT-323
TRANS PNP 45V 0.1A SOT-323
TRANS PNP 45V 0.1A SOT-323
TRANS PNP 45V 0.1A SOT323
TRANS PNP 45V 0.1A SOT323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857CW-QX | 1727-BC857CW-QXTR-ND | BC857CW-QX | BC857CW-QX |
| Product Name | 65 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | AEC-Q101 | SOT323; SC-70, SOT-323 |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | -65 volts | 45 volts | 45 volts | |
| PD | 200 milliwatts | |||
| hfe | 475 |