BC857CQA is a PNP general-purpose transistor in a DFN1010D-3 surface-mount package measuring 1.1 × 1.0 × 0.37 mm, designed for general-purpose switching and amplification in mobile applications. It has a collector-emitter voltage of -45 V, a collector current of -100 mA, and a DC current gain ranging from 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current. The device is AEC-Q101 qualified and features low package height and solder joint visibility for automatic optical inspection.
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:280mW; DC Collector Current:-100mA; DC Current Gain hFE:420hFE; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 82Y6132 |
| Product Name | Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia |
| Polarity | PNP |