Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC856W,135

Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -65 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA and a total power dissipation of 200 mW at 25 °C. The device has a DC current gain ranging from 125 to 475, and is suited for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -65 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA and a total power dissipation of 200 mW at 25 °C. The device has a DC current gain ranging from 125 to 475, and is suited for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC856W,135 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC856W,135
65 V, 100 mA PNP general-purpose transistors BC856W,135
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856W

SOT323

SC-70

BC846W

BC856AW

BC846AW

BC856BW

BC846BW

BC857W

BC847W

BC857AW

BC847AW

BC857BW

BC847BW

BC857CW

BC847CW

BC858W

BC848W

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC856W,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC856W,135TR-ND
Single Bipolar Transistors 1727-BC856W,135TR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC856W,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC856W,135DKR-ND
Single Bipolar Transistors 1727-BC856W,135DKR-ND
TRANS PNP 65V 0.1A SOT-323

TRANS PNP 65V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC856W,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC856W,135CT-ND
Single Bipolar Transistors 1727-BC856W,135CT-ND
TRANS PNP 65V 0.1A SOT-323

TRANS PNP 65V 0.1A SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC856W,135
Bipolar Transistor 276-BC856W,135
BC856W; BC857W; BC858W - PNP general purpose transistors SC-70 3-Pin Product overview: BC856W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856W,135 can be used for catalog matching and distributor lookup.

BC856W; BC857W; BC858W - PNP general purpose transistors SC-70 3-Pin Product overview: BC856W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856W,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856W,135 - 1022492-BC856W,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856W,135
1022492-BC856W,135
TRANSISTORS - Transistors (BJT) - Single - BC856W,135 1022492-BC856W,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022492-BC856W,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022492-BC856W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6436 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6436
Transistor, Bipolar Rohs Compliant Nexperia 28AK6436
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856W,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856W,135
TRANS PNP 65V 0.1A SOT323

TRANS PNP 65V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC856W,135 1727-BC856W,135TR-ND 276-BC856W,135 1022492-BC856W,135 28AK6436 BC856W,135
Product Name 65 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC856W,135 Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 TO-3 AEC-Q101
IC(max) -100 milliamps 100 milliamps
VCEO -65 volts 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data