Nexperia B.V. 20 V, 2 A PNP medium power transistors BC869-16,115

Description
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) leadless SMD plastic package with an exposed heatsink, rated for a collector-emitter voltage of -20 V and a continuous collector current of -2 A. It has a peak collector current capacity of -3 A and a total power dissipation of up to 1.35 W when mounted on a 6 cm² copper pad. The device is AEC-Q101 qualified and offers a DC current gain (hFE) between 100 and 250 at -1 V collector-emitter voltage and -500 mA collector current. Operating junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) leadless SMD plastic package with an exposed heatsink, rated for a collector-emitter voltage of -20 V and a continuous collector current of -2 A. It has a peak collector current capacity of -3 A and a total power dissipation of up to 1.35 W when mounted on a 6 cm² copper pad. The device is AEC-Q101 qualified and offers a DC current gain (hFE) between 100 and 250 at -1 V collector-emitter voltage and -500 mA collector current. Operating junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP medium power transistors - BC869-16,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP medium power transistors
BC869-16,115
20 V, 2 A PNP medium power transistors BC869-16,115
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
20V 1A SOT89 Bipolar Transistor
276-BC869-16,115
20V 1A SOT89 Bipolar Transistor 276-BC869-16,115
TRANS PNP 20V 1A SOT89 Product overview: BC869-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC869-16,115 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A SOT89 Product overview: BC869-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC869-16,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC869-16,115 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC869-16,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC869-16,115TR-ND
Single Bipolar Transistors 1727-BC869-16,115TR-ND
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.2W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.2W Surface Mount SOT-89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC869-16,115 - 1022539-BC869-16,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC869-16,115
1022539-BC869-16,115
TRANSISTORS - Transistors (BJT) - Single - BC869-16,115 1022539-BC869-16,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022539-BC869-16,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 1V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022539-BC869-16,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BC869-16,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC869-16,115
Single Bipolar Transistors BC869-16,115
TRANS PNP 20V 1A SOT89

TRANS PNP 20V 1A SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC869-16,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC869-16,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC869-16,115
TRANS PNP 20V 1A SOT89

TRANS PNP 20V 1A SOT89

Supplier's Site
Trans, Bipolar, Pnp, 20V, 2A, Sc-62 Rohs Compliant Nexperia - 73AH9715 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 20V, 2A, Sc-62 Rohs Compliant Nexperia
73AH9715
Trans, Bipolar, Pnp, 20V, 2A, Sc-62 Rohs Compliant Nexperia 73AH9715
TRANS, BIPOLAR, PNP, 20V, 2A, SC-62 ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 20V, 2A, SC-62 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Power MOSFET Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC869-16,115 276-BC869-16,115 BC869-16,115 1727-BC869-16,115TR-ND 1022539-BC869-16,115 BC869-16,115 BC869-16,115 73AH9715
Product Name 20 V, 2 A PNP medium power transistors 20V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC869-16,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Pnp, 20V, 2A, Sc-62 Rohs Compliant Nexperia
Package Type SOT89; SOT89 SOT89 Tape & Reel (TR) SOT89 SOT89; TO-243AA SOT3; SOT89; SOT-89-3 SOT89; TO-243AA AEC-Q100 TO-3
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data