NPN general-purpose transistors in a SOT323 (SC-70) surface-mount package, rated for 45 V collector-emitter voltage and 100 mA collector current, with DC current gain (hFE) ranging from 420 to 800 for the BC847CW variant. The device has a maximum total power dissipation of 200 mW and a junction temperature limit of 150 °C. Thermal resistance from junction to ambient is 625 K/W in free air on a standard FR4 PCB. It meets RoHS compliance and is not automotive qualified.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
BC847W
SOT323
SC-70
BC857W
BC847AW
BC857AW
BC847BW
BC857BW
BC847CW
BC857CW
1 Valid for all available selection groups.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Win Source Part Number: 1377039-BC847CW,135
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: BC847xW
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 200 mW
BC847 series - 45 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC847CW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CW,135 can be used for catalog matching and distributor lookup.
NOW NEXPERIA BC847CW - SMALL SIG
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A SOT323
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847CW,135 | 1727-1880-1-ND | 1377039-BC847CW,135 | 276-BC847CW,135 | BC847CW,135 | 28AK6412 | BC847CW,135 |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 45 V 100 mA Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT3; SOT323 | SOT323; SC-70, SOT-323 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| PD | 200 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) |