Nexperia B.V. NPN/NPN matched double transistor BCM61B,215

Description
NPN/NPN matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV61. PNP/PNP equivalent: BCM62B Features and benefits Current gain matching AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote
Description
NPN/NPN matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV61. PNP/PNP equivalent: BCM62B Features and benefits Current gain matching AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistor in a SOT143B surface-mounted plastic package, designed for current mirror and differential amplifier applications. Each transistor has a collector-emitter voltage rating of 45 V, collector current of 100 mA, and current gain (hFE) between 200 and 450 at 2 mA. Current matching between transistors is specified from 0.92 to 1.12 at 25°C. Total power dissipation for the device is 390 mW at 25°C. The part is matched to BCV61, with a PNP/PNP equivalent BCM62B.

Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistor in a SOT143B surface-mounted plastic package, designed for current mirror and differential amplifier applications. Each transistor has a collector-emitter voltage rating of 45 V, collector current of 100 mA, and current gain (hFE) between 200 and 450 at 2 mA. Current matching between transistors is specified from 0.92 to 1.12 at 25°C. Total power dissipation for the device is 390 mW at 25°C. The part is matched to BCV61, with a PNP/PNP equivalent BCM62B.

Suppliers

Company
Product
Description
Supplier Links
NPN/NPN matched double transistor - BCM61B,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN/NPN matched double transistor
BCM61B,215
NPN/NPN matched double transistor BCM61B,215
NPN/NPN matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV61. PNP/PNP equivalent: BCM62B Features and benefits Current gain matching AEC-Q101 qualified Applications Current mirror Differential amplifier

NPN/NPN matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV61.

PNP/PNP equivalent: BCM62B

Features and benefits

  • Current gain matching
  • AEC-Q101 qualified

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - BCM61B,215 - 1022629-BCM61B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - BCM61B,215
1022629-BCM61B,215
TRANSISTORS - Transistors - Special Purpose - BCM61B,215 1022629-BCM61B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022629-BCM61B,215 Packaging: Reel - TR Voltage Rating: 45V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022629-BCM61B,215
Packaging: Reel - TR
Voltage Rating: 45V
Current Rating: 100mA
Applications: Current Mirror
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
45V 100MA Bipolar Transistor
294-BCM61B,215
45V 100MA Bipolar Transistor 294-BCM61B,215
TRANS NPN DBL 45V 100MA SOT-143B Product overview: BCM61B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCM61B,215 can be used for catalog matching and distributor lookup.

TRANS NPN DBL 45V 100MA SOT-143B Product overview: BCM61B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCM61B,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Dual Npn, 45V, Sot-143B-4; Transistor Polarity Nexperia - 93X3860 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Dual Npn, 45V, Sot-143B-4; Transistor Polarity Nexperia
93X3860
Transistor, Dual Npn, 45V, Sot-143B-4; Transistor Polarity Nexperia 93X3860
TRANSISTOR, DUAL NPN, 45V, SOT-143B-4; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:200hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, DUAL NPN, 45V, SOT-143B-4; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:200hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - BCM61B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCM61B,215
Discrete Semiconductor Products - Transistors - Special Purpose BCM61B,215
TRANS NPN DBL 45V 100MA SOT-143B

TRANS NPN DBL 45V 100MA SOT-143B

Supplier's Site
Special Purpose - BCM61B,215 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
BCM61B,215
Special Purpose BCM61B,215
TRANS NPN DBL 45V 100MA SOT-143B

TRANS NPN DBL 45V 100MA SOT-143B

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number BCM61B,215 1022629-BCM61B,215 294-BCM61B,215 93X3860 BCM61B,215 BCM61B,215
Product Name NPN/NPN matched double transistor TRANSISTORS - Transistors - Special Purpose - BCM61B,215 45V 100MA Bipolar Transistor Transistor, Dual Npn, 45V, Sot-143B-4; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Special Purpose Special Purpose
Package Type SOT143; SOT143B SOT143B SOT3; SOT-143B Tape & Reel (TR) TO-3; SOT143 SOT143; SOT-143B SOT143; TO-253-4, TO-253AA
Polarity NPN; 2 NPN (Dual) NPN NPN NPN; 2 NPN (Dual) Current Mirror
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps
VCBO 50 volts
Unlock Full Specs
to access all available technical data