NPN medium power transistors rated for 20 V collector-emitter voltage and 2 A continuous collector current, housed in an SOT89 (SC-62) surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm. The device supports peak collector current of 3 A in single pulses, with power dissipation up to 1.35 W on a 6 cm² collector pad. DC current gain ranges from 85 to 375 at 1 V collector-emitter voltage and 500 mA collector current. Thermal resistance from junction to ambient is 93 K/W with optimal PCB mounting. The part is not automotive qualified and meets no specified environmental or safety standards beyond standard non-automotive use.
NPN medium power transistors in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 963164-BC868,115
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 170MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DCX69-13; BCX6825TA; DXT3150-13; 2SD2537T100V; KSD1621RTF; KSD1621TTF;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 568-6096-6-ND,1727-4
Base Product Number: BC868
Bipolar (BJT) Transistor NPN 20V 1A 170MHz 1.2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 20V 1A 170MHz 1.2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 20V 1A 170MHz 1.2W Surface Mount SOT-89
TRANS NPN 20V 1A SOT89 Product overview: BC868,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868,115 can be used for catalog matching and distributor lookup.
TRANS NPN 20V 1A SOT89
TRANS NPN 20V 1A SOT89
Bipolar (BJT) Single Transistor, NPN, 20 V, 170 MHz, 500 mW, 2 A, 40 RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC868,115 | 963164-BC868,115 | 1727-4879-1-ND | 276-BC868,115 | BC868,115 | BC868,115 | 93X3934 |
| Product Name | 20 V, 2 A NPN medium power transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 20V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 20 V, 170 Mhz, 500 Mw, 2 A, 40 Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 1000 milliamps | 2000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Power Gain | 85 dB | ||||||
| Operating Frequency | 170 MHz | 170 MHz |