PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm and 0.48 mm in height. It has a collector-emitter voltage rating of -65 V, a collector current of -100 mA, and a peak collector current of -200 mA for pulses up to 1 ms. Power dissipation is up to 360 mW on a 35 µm copper PCB and 450 mW on a 70 µm copper PCB. The device operates from -55 °C to 150 °C ambient temperature and meets the Absolute Maximum Rating System (IEC 60134).
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEDEC
BC856AQC
SOT8009
MO-340CA
BC846AQC
BC856BQC
BC846BQC
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3
65 V, 100 mA PNP transistor
65 V, 100 mA PNP general-purpose transistors
TRANSISTOR, PNP, 65V, 0.1A, DFN1412D-3 ROHS COMPLIANT: YES
TRANS PNP 65V 0.1A DFN1412D-3
| Nexperia B.V. | DigiKey | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC856AQCZ | 1727-BC856AQCZCT-ND | 2401802 | BC856AQCZ | 08AK5130 | BC856AQCZ |
| Product Name | 65 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors | Bipolar Transistors | Transistor, Pnp, 65V, 0.1A, Dfn1412D-3 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT8009 SOT8009 | 3-XDFN Exposed Pad | SOT-8009 | SOT8009 | TO-3 | DFN1412D-3 |
| IC(max) | -100 milliamps | 100 milliamps | ||||
| VCEO | -65 volts | 65 volts | ||||
| PD | 360 milliwatts | |||||
| hfe | 250 |