PNP general purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain ranging from 220 to 475 at -5 V and -2 mA. Qualified to AEC-Q101 for automotive applications, it is suited for low-noise audio stages. Thermal resistance from junction to ambient is 625 K/W when mounted on an FR4 PCB.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complements: BC850BW-Q
Features and benefits
Applications
BC860BW-Q/SOT323/SC-
BC860BW-Q/SOT323/SC-
BC860BW-Q/SOT323/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC860BW-QX | 1727-BC860BW-QXTR-ND |
| Product Name | 45 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | |
| VCEO | -45 volts | |
| PD | 200 milliwatts |