45 V, 100 mA PNP general-purpose transistors
Bipolar (BJT) Transistor 45V 100mA 340mW Surface Mount, Wettable Flank DFN1110D-3
TRANS 45V 0.1A DFN1110D-3
TRANS, BIPOLAR, PNP, 45V, 0.1A, DFN1110D ROHS COMPLIANT: YES
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857BQBZ | 1727-BC857BQBZTR-ND | BC857BQBZ | 64AH2626 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipolar, Pnp, 45V, 0.1A, Dfn1110D Rohs Compliant Nexperia | |
| Polarity | PNP | PNP | ||
| Package Type | SOT8015 | 3-XDFN Exposed Pad | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |