NPN medium power transistors in an SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of 20 V and a continuous collector current of 2 A, with a peak collector current of 3 A. The BC868-25 variant provides a DC current gain range of 160 to 375 at a collector current of 500 mA and collector-emitter voltage of 1 V. Maximum total power dissipation is 0.50 W on a standard footprint, 0.95 W with a 1 cm² collector pad, or 1.35 W with a 6 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. The device meets IEC 60134 Absolute Maximum Rating System standards and is not automotive qualified.
NPN medium power transistors in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 20V 2A SOT89 Product overview: BC868-25,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868-25,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 500mW Surface Mount SOT-89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022538-BC868-25,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 600mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 2A SOT89
TRANS NPN 20V 2A SOT89
Bipolar (BJT) Single Transistor, NPN, 20 V, 170 MHz, 500 mW, 1 A, 160 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 20 V, 170 MHz, 500 mW, 1 A, 160 RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC868-25,115 | 276-BC868-25,115 | 1727-BC868-25,115CT-ND | 1022538-BC868-25,115 | BC868-25,115 | BC868-25,115 | 34R2986 |
| Product Name | 20 V, 2 A NPN medium power transistors | 20V 2A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC868-25,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 20 V, 170 Mhz, 500 Mw, 1 A, 160 Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |