PNP transistor in a very small SOT323 (SC-70) surface-mounted plastic package, rated for 30 V collector-emitter voltage and 100 mA collector current, qualified to AEC-Q101 for automotive applications. The device is suitable for low-noise audio stages and has a typical DC current gain of 420 to 800 at -5 V and -2 mA. Power dissipation is limited to 200 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 625 K/W. The pinout is base, emitter, collector.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complements: BC849CW-Q
Features and benefits
Applications
TRANS PNP 30V 0.1A SOT-23
TRANS PNP 30V 0.1A SOT-23
TRANS PNP 30V 0.1A SOT-23
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC859CW-QX | 1727-BC859CW-QXCT-ND |
| Product Name | 30 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | |
| VCEO | -30 volts | |
| PD | 200 milliwatts |