Nexperia B.V. 45 V, 100 mA PNP general purpose transistor BC860CW,135

Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Request a Quote
Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA. It has a DC current gain range of 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current, and is AEC-Q101 qualified for automotive applications. Suitable for low-noise audio-frequency stages.

Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA. It has a DC current gain range of 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current, and is AEC-Q101 qualified for automotive applications. Suitable for low-noise audio-frequency stages.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general purpose transistor - BC860CW,135 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general purpose transistor
BC860CW,135
45 V, 100 mA PNP general purpose transistor BC860CW,135
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment

PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complements: BC850BW

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • AEC-Q101 qualified

Applications

  • Low noise stages in tape recorders, hi-fi amplifiers and other audio-frequency equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC860CW,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC860CW,135DKR-ND
Single Bipolar Transistors 1727-BC860CW,135DKR-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC860CW,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC860CW,135TR-ND
Single Bipolar Transistors 1727-BC860CW,135TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC860CW,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC860CW,135CT-ND
Single Bipolar Transistors 1727-BC860CW,135CT-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6468 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6468
Transistor, Bipolar Rohs Compliant Nexperia 28AK6468
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC860CW,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC860CW,135
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC860CW,135 1727-BC860CW,135DKR-ND 28AK6468 BC860CW,135
Product Name 45 V, 100 mA PNP general purpose transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3 AEC-Q101
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 200 milliwatts
hfe 800
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847CW/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers