Nexperia B.V. Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia BC856A,215.

Description
BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT23 plastic surface-mounted package, rated for a collector-emitter voltage of -65 V, a continuous collector current of -100 mA, and a total power dissipation of 250 mW at 25 °C ambient temperature. The device is designed for general purpose switching and amplification applications and has a junction temperature rating of 150 °C. The SOT23 package has three leads with base, emitter, and collector assignments as defined by the pin configuration. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The series includes BC856 variants with identical electrical ratings and package specifications.

Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT23 plastic surface-mounted package, rated for a collector-emitter voltage of -65 V, a continuous collector current of -100 mA, and a total power dissipation of 250 mW at 25 °C ambient temperature. The device is designed for general purpose switching and amplification applications and has a junction temperature rating of 150 °C. The SOT23 package has three leads with base, emitter, and collector assignments as defined by the pin configuration. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The series includes BC856 variants with identical electrical ratings and package specifications.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6316 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
25AC6316
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia 25AC6316
BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -65V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 25AC6316
Product Name Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
 - BC807-25E6433 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details