Nexperia B.V. NPN general purpose transistor BC849B-QR

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and collector current of 100 mA. Qualified to AEC-Q101 for automotive applications. PNP complement is BC859B-Q.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and collector current of 100 mA. Qualified to AEC-Q101 for automotive applications. PNP complement is BC859B-Q.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC849B-QR - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC849B-QR
NPN general purpose transistor BC849B-QR
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC859B-Q

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC849B-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B-QRCT-ND
Single Bipolar Transistors 1727-BC849B-QRCT-ND
BC849B-Q/SOT23/TO-23 6AB

BC849B-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC849B-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B-QRDKR-ND
Single Bipolar Transistors 1727-BC849B-QRDKR-ND
BC849B-Q/SOT23/TO-23 6AB

BC849B-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC849B-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B-QRTR-ND
Single Bipolar Transistors 1727-BC849B-QRTR-ND
BC849B-Q/SOT23/TO-23 6AB

BC849B-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC849B-QR 1727-BC849B-QRCT-ND
Product Name NPN general purpose transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
VCEO 30 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data