Nexperia B.V. PNP general purpose double transistor BC857BS,115

Description
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and boardspace No mutual interference between the transistors Applications General purpose switching and amplification.
Request a Quote
Description
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and boardspace No mutual interference between the transistors Applications General purpose switching and amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted package, with a collector-emitter voltage rating of -45 V, collector current rating of -100 mA, and DC current gain ranging from 200 to 450 at -5 V and -2 mA. Total power dissipation is 300 mW per device at 25 °C, with a junction temperature range of -65 °C to 150 °C. Features include low collector capacitance (2.2 pF), low saturation voltage (100 mV at -10 mA collector current), and closely matched current gain between integrated transistors. Designed for general-purpose switching and amplification. Complies with IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

PNP general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted package, with a collector-emitter voltage rating of -45 V, collector current rating of -100 mA, and DC current gain ranging from 200 to 450 at -5 V and -2 mA. Total power dissipation is 300 mW per device at 25 °C, with a junction temperature range of -65 °C to 150 °C. Features include low collector capacitance (2.2 pF), low saturation voltage (100 mV at -10 mA collector current), and closely matched current gain between integrated transistors. Designed for general-purpose switching and amplification. Complies with IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose double transistor - BC857BS,115 - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose double transistor
BC857BS,115
PNP general purpose double transistor BC857BS,115
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and boardspace No mutual interference between the transistors Applications General purpose switching and amplification.

PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN complement: BC847BS

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and boardspace
  • No mutual interference between the transistors

Applications

  • General purpose switching and amplification.
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-4868-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-4868-6-ND
Bipolar Transistor Arrays 1727-4868-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-4868-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-4868-2-ND
Bipolar Transistor Arrays 1727-4868-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-4868-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-4868-1-ND
Bipolar Transistor Arrays 1727-4868-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistors - 508226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
508226
Bipolar Transistors 508226
Nexperia BC857BS,115 Transistor

Nexperia BC857BS,115 Transistor

Supplier's Site
Bipolar Transistors - 1787090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787090
Bipolar Transistors 1787090
Nexperia BC857BS,115 Transistor

Nexperia BC857BS,115 Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 982784-BC857BS,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
982784-BC857BS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 982784-BC857BS,115
Win Source Part Number: 982784-BC857BS,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 2156-BC857BS,115,172 7-4868-1,1727-4868-2 ,BC857BS,115-ND,568- 6083-6-ND,568-6083-1 ,2156-BC857BS,115-NE X,NEXNEXBC857BS115,5 68-6083-2,568-6083-1 -ND,BC857BS T/R-ND,568-6083-2-ND ,568-6083-6,BC857BS T/R,934042510115,172 7-4868-6 Base Product Number: BC857

Win Source Part Number: 982784-BC857BS,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 2156-BC857BS,115,1727-4868-1,1727-4868-2,BC857BS,115-ND,568-6083-6-ND,568-6083-1,2156-BC857BS,115-NEX,NEXNEXBC857BS115,568-6083-2,568-6083-1-ND,BC857BS T/R-ND,568-6083-2-ND,568-6083-6,BC857BS T/R,934042510115,1727-4868-6
Base Product Number: BC857

Buy Now Datasheet
Singapore, Singapore
45V 0.1A TSSOP Bipolar Transistor
277-BC857BS,115
45V 0.1A TSSOP Bipolar Transistor 277-BC857BS,115
PNP BJT Transistor, 45V, 0.1A, 6-Pin TSSOP Product overview: BC857BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857BS,115 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V, 0.1A, 6-Pin TSSOP Product overview: BC857BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857BS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BS,115
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia - 12M6525 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia
12M6525
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia 12M6525
TRANS, PNP, -45V, -0.1A, 150DEG C, 0.3W; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 150DEG C, 0.3W; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia - 97W1887 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia
97W1887
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia 97W1887
TRANS, PNP, -45V, -0.1A, 150DEG C, 0.3W; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 150DEG C, 0.3W; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor Arrays - BC857BS,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC857BS,115
Bipolar Transistor Arrays BC857BS,115
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site Datasheet
TRANS 2PNP 45V 0.1A 6TSSOP - 554-BC857BS,115 - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 45V 0.1A 6TSSOP
554-BC857BS,115
TRANS 2PNP 45V 0.1A 6TSSOP 554-BC857BS,115
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number BC857BS,115 1727-4868-6-ND 508226 982784-BC857BS,115 277-BC857BS,115 BC857BS,115 12M6525 BC857BS,115 554-BC857BS,115
Product Name PNP general purpose double transistor Bipolar Transistor Arrays Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 45V 0.1A TSSOP Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia Bipolar Transistor Arrays TRANS 2PNP 45V 0.1A 6TSSOP
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 Umt SOT3 AEC-Q101 TO-3 6-TSSOP, SC-88, SOT-363
Polarity PNP PNP PNP PNP 2 PNP (Dual); PNP PNP; PNP
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
4 suppliers
NPN/NPN general purpose double transistors - BC817DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
9 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers