Nexperia B.V. Transistor, Bipolar, Pnp, -30V, -100Ma, Sot-23-3, Full Reel; Transistor Polarity Nexperia BC858B,215.

Description
TRANSISTOR, BIPOLAR, PNP, -30V, -100mA, SOT-23-3, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, -30V, -100mA, SOT-23-3, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -30V, -100Ma, Sot-23-3, Full Reel; Transistor Polarity Nexperia - 27AC0866 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -30V, -100Ma, Sot-23-3, Full Reel; Transistor Polarity Nexperia
27AC0866
Transistor, Bipolar, Pnp, -30V, -100Ma, Sot-23-3, Full Reel; Transistor Polarity Nexperia 27AC0866
TRANSISTOR, BIPOLAR, PNP, -30V, -100mA, SOT-23-3, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -30V, -100mA, SOT-23-3, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC0866
Product Name Transistor, Bipolar, Pnp, -30V, -100Ma, Sot-23-3, Full Reel; Transistor Polarity Nexperia
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A SOT-23 Bipolar Transistor - 276-BC 807-40 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers