PNP/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, with a collector-emitter voltage rating of -65 V, collector current of -100 mA, and DC current gain ranging from 200 to 450 at -5 V and -2 mA. The device features low collector capacitance, low saturation voltage, and closely matched current gain between the two transistors. It is qualified to AEC-Q101 for automotive applications and dissipates up to 300 mW total power. The package dimensions are 2.2 mm × 1.35 mm, with a lead pitch of 0.65 mm and a standard solder footprint for reflow and wave soldering.
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BC846BS-Q
NPN/PNP complement: BC846BPN-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC856BS-QX |
| Product Name | 65 V, 100 mA PNP/PNP general-purpose transistor |
| Package Type | SOT363-3 SOT363-3 |