PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 mm x 1.0 mm x 0.48 mm, and a height of 0.48 mm. It has a collector-emitter voltage rating of -65 V, a collector current rating of -100 mA, and a peak collector current of -200 mA. Power dissipation is up to 340 mW on a standard 35 µm copper PCB or 420 mW on a 70 µm copper PCB. The device is suitable for Automatic Optical Inspection and space-constrained applications, with a junction temperature range of -55 °C to 150 °C. It meets IEC 60134 for absolute maximum ratings.
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEDEC
BC856AQB
SOT8015
MO-340BA
BC846AQB
BC856BQB
BC846BQB
Features and benefits
Applications
TRANS PNP 65V 0.1A DFN1110D-3
TRANS PNP 65V 0.1A DFN1110D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC856AQBZ | 1727-BC856AQBZTR-ND |
| Product Name | 65 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT8015 SOT8015 | 3-XDFN Exposed Pad |
| IC(max) | -100 milliamps | |
| VCEO | -65 volts | |
| PD | 340 milliwatts |