PNP transistor in a very small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. It has a maximum collector-emitter voltage of -30 V and a maximum collector current of -100 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 250 mW. It is suitable for low noise input stages in audio-frequency equipment.
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complements: BC849B-Q
Features and benefits
Applications
BC859B-Q/SOT23/TO-23
BC859B-Q/SOT23/TO-23
BC859B-Q/SOT23/TO-23
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC859B-QR | 1727-BC859B-QRCT-ND |
| Product Name | 30 V, 100 mA PNP general purpose transistors | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | |
| VCEO | -30 volts | |
| PD | 250 milliwatts |