Infineon Technologies AG MOSFETs IPA50R950CEXKSA2

Description
Infineon MOSFET IPA50R950CEXKSA2
Request a Quote Datasheet
Description
Infineon MOSFET IPA50R950CEXKSA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2182994 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2182994
MOSFETs 2182994
Infineon MOSFET IPA50R950CEXKSA2

Infineon MOSFET IPA50R950CEXKSA2

Supplier's Site
MOSFETs - 2182993 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2182993
MOSFETs 2182993
Infineon MOSFET IPA50R950CEXKSA2

Infineon MOSFET IPA50R950CEXKSA2

Supplier's Site
MOSFETs - 2182994P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2182994P
MOSFETs 2182994P
Infineon MOSFET IPA50R950CEXKSA2

Infineon MOSFET IPA50R950CEXKSA2

Supplier's Site
Single FETs, MOSFETs - IPA50R950CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA50R950CEXKSA2-ND
Single FETs, MOSFETs IPA50R950CEXKSA2-ND
N-Channel 500V 3.7A (Tc) 25.7W (Tc) Through Hole PG-TO220-3-FP

N-Channel 500V 3.7A (Tc) 25.7W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
Singapore, Singapore
500V 3.7A TO220 MOSFET Transistor
278-IPA50R950CEXKSA2
500V 3.7A TO220 MOSFET Transistor 278-IPA50R950CEXKSA2
MOSFET N-CH 500V 3.7A TO220 Product overview: IPA50R950CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R950CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 3.7A TO220 Product overview: IPA50R950CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R950CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R950CEXKSA2 - 1045728-IPA50R950CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R950CEXKSA2
1045728-IPA50R950CEXKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R950CEXKSA2 1045728-IPA50R950CEXKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 1045728-IPA50R950CEX KSA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 100μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 231pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 1.2A, 13V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045728-IPA50R950CEXKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.7A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 100μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 231pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 950 mOhm @ 1.2A, 13V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 500V 4.3A PG-TO220FP - 376-IPA50R950CEXKSA2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 4.3A PG-TO220FP
376-IPA50R950CEXKSA2
MOSFET N-CH 500V 4.3A PG-TO220FP 376-IPA50R950CEXKSA2
MOSFET N-CH 500V 4.3A PG-TO220FP

MOSFET N-CH 500V 4.3A PG-TO220FP

Supplier's Site
Mosfet, N-Ch, 500V, 6.6A, To-220Fp; Transistor Polarity Infineon - 34AC1647 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6.6A, To-220Fp; Transistor Polarity Infineon
34AC1647
Mosfet, N-Ch, 500V, 6.6A, To-220Fp; Transistor Polarity Infineon 34AC1647
MOSFET, N-CH, 500V, 6.6A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:6.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 6.6A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:6.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R950CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R950CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R950CEXKSA2
MOSFET N-CH 500V 3.7A TO220

MOSFET N-CH 500V 3.7A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2182994 IPA50R950CEXKSA2-ND 278-IPA50R950CEXKSA2 1045728-IPA50R950CEXKSA2 376-IPA50R950CEXKSA2 34AC1647 IPA50R950CEXKSA2
Product Name MOSFETs Single FETs, MOSFETs 500V 3.7A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R950CEXKSA2 MOSFET N-CH 500V 4.3A PG-TO220FP Mosfet, N-Ch, 500V, 6.6A, To-220Fp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 500 volts 500 volts
PD 25.7 milliwatts 25700 milliwatts 25700 milliwatts
Unlock Full Specs
to access all available technical data