The IMLT65R075M2H is a 650 V Silicon Carbide MOSFET in a PG-HDSOP-16 package designed for high-efficiency power conversion applications such as SMPS, solar inverters, and EV charging. It features a typical on-resistance of 75 mΩ, a gate threshold voltage of 4.5 V, and a peak drain current of 74 A. The device supports robust operation under hard commutation and parasitic turn-on suppression with 0 V turn-off gate voltage. It is qualified for industrial use according to JEDEC JESD47, JESD22, and J-STD-020 standards. The part has a maximum operating junction temperature of 175 °C and a power dissipation limit of 187 W at 25 °C.
IMLT65R075M2HXTMA1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-IMLT65R075M2HXTMA1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |