Infineon Technologies AG 500V 4.1A TO220 MOSFET Transistor IPA50R800CEXKSA2

Description
MOSFET N-CH 500V 4.1A TO220 Product overview: IPA50R800CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.1A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R800CEXKSA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 4.1A TO220 Product overview: IPA50R800CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.1A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R800CEXKSA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 4.1A TO220 MOSFET Transistor
278-IPA50R800CEXKSA2
500V 4.1A TO220 MOSFET Transistor 278-IPA50R800CEXKSA2
MOSFET N-CH 500V 4.1A TO220 Product overview: IPA50R800CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.1A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R800CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4.1A TO220 Product overview: IPA50R800CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.1A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R800CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2182992P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2182992P
MOSFETs 2182992P
Infineon IPA50R800CEXKSA2 MOSFET

Infineon IPA50R800CEXKSA2 MOSFET

Supplier's Site
MOSFETs - 2182991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2182991
MOSFETs 2182991
Infineon IPA50R800CEXKSA2 MOSFET

Infineon IPA50R800CEXKSA2 MOSFET

Supplier's Site
MOSFETs - 2182992 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2182992
MOSFETs 2182992
Infineon IPA50R800CEXKSA2 MOSFET

Infineon IPA50R800CEXKSA2 MOSFET

Supplier's Site
 - IPA50R800CEXKSA2 - Rochester Electronics
Newburyport, MA, United States
IPA50R800 - 500V CoolMOS N-Channel Power MOSFET

IPA50R800 - 500V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IPA50R800CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA50R800CEXKSA2-ND
Single FETs, MOSFETs IPA50R800CEXKSA2-ND
N-Channel 500V 4.1A (Tc) 26.4W (Tc) Through Hole PG-TO220-3-FP

N-Channel 500V 4.1A (Tc) 26.4W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R800CEXKSA2 - 001843-IPA50R800CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R800CEXKSA2
001843-IPA50R800CEXKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R800CEXKSA2 001843-IPA50R800CEXKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 001843-IPA50R800CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 26.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 130μA Max Gate Charge: 12.4nC @ 10V Max Input Capacitance: 280pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 1.5A, 13V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001843-IPA50R800CEXKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 26.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 130μA
Max Gate Charge: 12.4nC @ 10V
Max Input Capacitance: 280pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 1.5A, 13V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R800CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R800CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R800CEXKSA2
MOSFET N-CH 500V 4.1A TO220

MOSFET N-CH 500V 4.1A TO220

Supplier's Site
Mosfet, N-Ch, 500V, 7.6A, To-220Fp; Transistor Polarity Infineon - 34AC1646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 7.6A, To-220Fp; Transistor Polarity Infineon
34AC1646
Mosfet, N-Ch, 500V, 7.6A, To-220Fp; Transistor Polarity Infineon 34AC1646
MOSFET, N-CH, 500V, 7.6A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.72ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 7.6A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.72ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPA50R800CEXKSA2 2182992P IPA50R800CEXKSA2 IPA50R800CEXKSA2-ND 001843-IPA50R800CEXKSA2 IPA50R800CEXKSA2 34AC1646 IPA50R800CEXKSA2
Product Name 500V 4.1A TO220 MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R800CEXKSA2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 7.6A, To-220Fp; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts 500 volts
PD 26.4 milliwatts 26400 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data