Infineon Technologies AG 500V 4.6A TO220 MOSFET Transistor IPA50R650CEXKSA2

Description
MOSFET N-CH 500V 4.6A TO220 Product overview: IPA50R650CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R650CEXKSA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 4.6A TO220 Product overview: IPA50R650CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R650CEXKSA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 4.6A TO220 MOSFET Transistor
278-IPA50R650CEXKSA2
500V 4.6A TO220 MOSFET Transistor 278-IPA50R650CEXKSA2
MOSFET N-CH 500V 4.6A TO220 Product overview: IPA50R650CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R650CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4.6A TO220 Product overview: IPA50R650CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R650CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPA50R650CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA50R650CEXKSA2-ND
Single FETs, MOSFETs IPA50R650CEXKSA2-ND
N-Channel 500V 4.6A (Tc) 27.2W (Tc) Through Hole PG-TO220-3-FP

N-Channel 500V 4.6A (Tc) 27.2W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R650CEXKSA2 - 001842-IPA50R650CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R650CEXKSA2
001842-IPA50R650CEXKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R650CEXKSA2 001842-IPA50R650CEXKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 001842-IPA50R650CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 150μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 342pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 650 mOhm @ 1.8A, 13V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001842-IPA50R650CEXKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 27.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 150μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 342pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 650 mOhm @ 1.8A, 13V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R650CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R650CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R650CEXKSA2
MOSFET N-CH 500V 4.6A TO220

MOSFET N-CH 500V 4.6A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPA50R650CEXKSA2 IPA50R650CEXKSA2-ND 001842-IPA50R650CEXKSA2 IPA50R650CEXKSA2
Product Name 500V 4.6A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R650CEXKSA2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 27200 milliwatts 27200 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data