IMH31N-TP is a dual NPN digital transistor array in a SOT23-6L package, rated for a supply voltage of 50 V, output current of 100 mA, and power dissipation of 300 mW. It operates with a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability and RoHS standards. The device has a thermal resistance of 417°C/W and features input resistance of 0.7 to 1.3 kΩ with a resistance ratio of 8 to 12. It is moisture sensitive level 1 and halogen free.
TRANSISTORS,SOT23-6L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-IMH31N-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |