Infineon Technologies AG Single FETs, MOSFETs IPA50R380CEXKSA2

Description
N-Channel 500V 6.3A (Tc) 29.2W (Tc) Through Hole PG-TO220-3-FP
Request a Quote Datasheet
Description
N-Channel 500V 6.3A (Tc) 29.2W (Tc) Through Hole PG-TO220-3-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA50R380CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA50R380CEXKSA2-ND
Single FETs, MOSFETs IPA50R380CEXKSA2-ND
N-Channel 500V 6.3A (Tc) 29.2W (Tc) Through Hole PG-TO220-3-FP

N-Channel 500V 6.3A (Tc) 29.2W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R380CEXKSA2 - 001841-IPA50R380CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R380CEXKSA2
001841-IPA50R380CEXKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R380CEXKSA2 001841-IPA50R380CEXKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 001841-IPA50R380CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 29.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6.3A (Tc) Gate-Source Threshold Voltage: 3.5V @ 260μA Max Gate Charge: 24.8nC @ 10V Max Input Capacitance: 584pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.2A, 13V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001841-IPA50R380CEXKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 29.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6.3A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 260μA
Max Gate Charge: 24.8nC @ 10V
Max Input Capacitance: 584pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.2A, 13V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2605112 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605112
MOSFETs 2605112
Infineon IPA50R380CEXKSA2 MOSFET

Infineon IPA50R380CEXKSA2 MOSFET

Supplier's Site
MOSFETs - 2605112P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605112P
MOSFETs 2605112P
Infineon IPA50R380CEXKSA2 MOSFET

Infineon IPA50R380CEXKSA2 MOSFET

Supplier's Site
MOSFETs - 2605111 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605111
MOSFETs 2605111
Infineon IPA50R380CEXKSA2 MOSFET

Infineon IPA50R380CEXKSA2 MOSFET

Supplier's Site
Singapore, Singapore
500V 6.3A TO220 MOSFET Transistor
278-IPA50R380CEXKSA2
500V 6.3A TO220 MOSFET Transistor 278-IPA50R380CEXKSA2
MOSFET N-CH 500V 6.3A TO220 Product overview: IPA50R380CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R380CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 6.3A TO220 Product overview: IPA50R380CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R380CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R380CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R380CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R380CEXKSA2
MOSFET N-CH 500V 6.3A TO220

MOSFET N-CH 500V 6.3A TO220

Supplier's Site
Single FETs, MOSFETs - IPA50R380CEXKSA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA50R380CEXKSA2
Single FETs, MOSFETs IPA50R380CEXKSA2
MOSFET N-CH 500V 6.3A TO220

MOSFET N-CH 500V 6.3A TO220

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 500V, 14.1A, To-220Fp; Transistor Polarity Infineon - 12AC9688 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 14.1A, To-220Fp; Transistor Polarity Infineon
12AC9688
Mosfet, N-Ch, 500V, 14.1A, To-220Fp; Transistor Polarity Infineon 12AC9688
MOSFET, N-CH, 500V, 14.1A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:14.1A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 14.1A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:14.1A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA50R380CEXKSA2-ND 001841-IPA50R380CEXKSA2 2605112 278-IPA50R380CEXKSA2 IPA50R380CEXKSA2 IPA50R380CEXKSA2 IPA50R380CEXKSA2 12AC9688
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R380CEXKSA2 MOSFETs 500V 6.3A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 500V, 14.1A, To-220Fp; Transistor Polarity Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
V(BR)DSS 500 volts 500 volts 500 volts
PD 29200 milliwatts 29.2 milliwatts 29200 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data