Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R190CEXKSA2 IPA50R190CEXKSA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001839-IPA50R190CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 510μA Max Gate Charge: 47.2nC @ 10V Max Input Capacitance: 1137pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 13V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001839-IPA50R190CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 510μA Max Gate Charge: 47.2nC @ 10V Max Input Capacitance: 1137pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 13V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R190CEXKSA2 - 001839-IPA50R190CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R190CEXKSA2
001839-IPA50R190CEXKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R190CEXKSA2 001839-IPA50R190CEXKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 001839-IPA50R190CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 510μA Max Gate Charge: 47.2nC @ 10V Max Input Capacitance: 1137pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 13V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001839-IPA50R190CEXKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18.5A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 510μA
Max Gate Charge: 47.2nC @ 10V
Max Input Capacitance: 1137pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 13V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPA50R190CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA50R190CEXKSA2-ND
Single FETs, MOSFETs IPA50R190CEXKSA2-ND
N-Channel 500V 18.5A (Tc) 32W (Tc) Through Hole PG-TO220-FP

N-Channel 500V 18.5A (Tc) 32W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Singapore, Singapore
500V 18.5A TO220 MOSFET Transistor
278-IPA50R190CEXKSA2
500V 18.5A TO220 MOSFET Transistor 278-IPA50R190CEXKSA2
MOSFET N-CH 500V 18.5A TO220 Product overview: IPA50R190CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R190CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 18.5A TO220 Product overview: IPA50R190CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R190CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2605109 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605109
MOSFETs 2605109
Infineon MOSFET IPA50R190CE

Infineon MOSFET IPA50R190CE

Supplier's Site
MOSFETs - 2605110 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605110
MOSFETs 2605110
Infineon MOSFET IPA50R190CE

Infineon MOSFET IPA50R190CE

Supplier's Site
MOSFETs - 2605110P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605110P
MOSFETs 2605110P
Infineon MOSFET IPA50R190CE

Infineon MOSFET IPA50R190CE

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R190CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R190CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R190CEXKSA2
MOSFET N-CH 500V 18.5A TO220

MOSFET N-CH 500V 18.5A TO220

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 500V, 24.8A, To-220Fp; Transistor Polarity Infineon - 13AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 24.8A, To-220Fp; Transistor Polarity Infineon
13AC9009
Mosfet, N-Ch, 500V, 24.8A, To-220Fp; Transistor Polarity Infineon 13AC9009
MOSFET, N-CH, 500V, 24.8A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:24.8A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 24.8A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:24.8A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001839-IPA50R190CEXKSA2 IPA50R190CEXKSA2-ND 278-IPA50R190CEXKSA2 2605109 IPA50R190CEXKSA2 IPA50R190CEXKSA2 13AC9009
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R190CEXKSA2 Single FETs, MOSFETs 500V 18.5A TO220 MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 500V, 24.8A, To-220Fp; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts
PD 32000 milliwatts 32 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-220; SOT3; PG-TO220 Full Pack TO-220; TO-220-3 Full Pack Tube TO-220; TO-220 47.2 nC @ 10 V TO-3; TO-220
Unlock Full Specs
to access all available technical data