Infineon Technologies AG Single FETs, MOSFETs IPA60R060C7XKSA1

Description
N-Channel 600V 16A (Tc) 34W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 600V 16A (Tc) 34W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPA60R060C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA60R060C7XKSA1-ND
Single FETs, MOSFETs 448-IPA60R060C7XKSA1-ND
N-Channel 600V 16A (Tc) 34W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 16A (Tc) 34W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1112804-IPA60R060C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1112804-IPA60R060C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1112804-IPA60R060C7XKSA1
Win Source Part Number: 1112804-IPA60R060C7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 60mOhm @ 15.9A, 10V Vgs(th) (Max) @ Id: 4V @ 800µA Power Dissipation (Max): 34W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPA60R060C7; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001385002 Base Product Number: IPA60R060 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1112804-IPA60R060C7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 60mOhm @ 15.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 800µA
Power Dissipation (Max): 34W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPA60R060C7;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001385002
Base Product Number: IPA60R060
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 16A TO220 MOSFET Transistor
278-IPA60R060C7XKSA1
600V 16A TO220 MOSFET Transistor 278-IPA60R060C7XKSA1
MOSFET N-CH 600V 16A TO220 Product overview: IPA60R060C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R060C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 16A TO220 Product overview: IPA60R060C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R060C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R060C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R060C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R060C7XKSA1
MOSFET N-CH 600V 16A TO220

MOSFET N-CH 600V 16A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPA60R060C7XKSA1-ND 1112804-IPA60R060C7XKSA1 278-IPA60R060C7XKSA1 IPA60R060C7XKSA1 IPA60R060C7XKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 16A TO220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack SOT3 Tube TO-220; TO-220-3 Full Pack
PD 34000 milliwatts 34 milliwatts
Unlock Full Specs
to access all available technical data