Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IKZ50N65EH5XKSA1

Description
Win Source Part Number: 1277428-IKZ50N65EH5X KSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ 5 Package: Tube Standard Package: 30 Power - Max: 273 W Reverse Recovery Time (trr): 53 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 85 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 410µJ (on), 190µJ (off) Input Type: Standard Gate Charge: 109 nC Td (on/off) @ 25°C: 20ns/250ns Test Condition: 400V, 25A, 12Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: PG-TO247-4 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IKZ50N65EH5,SP001160 038 Base Product Number: IKZ50N65
Request a Quote Datasheet
Description
Win Source Part Number: 1277428-IKZ50N65EH5X KSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ 5 Package: Tube Standard Package: 30 Power - Max: 273 W Reverse Recovery Time (trr): 53 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 85 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 410µJ (on), 190µJ (off) Input Type: Standard Gate Charge: 109 nC Td (on/off) @ 25°C: 20ns/250ns Test Condition: 400V, 25A, 12Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: PG-TO247-4 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IKZ50N65EH5,SP001160 038 Base Product Number: IKZ50N65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277428-IKZ50N65EH5XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277428-IKZ50N65EH5XKSA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277428-IKZ50N65EH5XKSA1
Win Source Part Number: 1277428-IKZ50N65EH5X KSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ 5 Package: Tube Standard Package: 30 Power - Max: 273 W Reverse Recovery Time (trr): 53 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 85 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 410µJ (on), 190µJ (off) Input Type: Standard Gate Charge: 109 nC Td (on/off) @ 25°C: 20ns/250ns Test Condition: 400V, 25A, 12Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: PG-TO247-4 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IKZ50N65EH5,SP001160 038 Base Product Number: IKZ50N65

Win Source Part Number: 1277428-IKZ50N65EH5XKSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™ 5
Package: Tube
Standard Package: 30
Power - Max: 273 W
Reverse Recovery Time (trr): 53 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 85 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A
Switching Energy: 410µJ (on), 190µJ (off)
Input Type: Standard
Gate Charge: 109 nC
Td (on/off) @ 25°C: 20ns/250ns
Test Condition: 400V, 25A, 12Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: PG-TO247-4
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IKZ50N65EH5,SP001160038
Base Product Number: IKZ50N65

Buy Now Datasheet
Singapore, Singapore
650V 50A IGBT Transistor
279-IKZ50N65EH5XKSA1
650V 50A IGBT Transistor 279-IKZ50N65EH5XKSA1
IGBT 650V 50A CO-PACK TO-247-4 Product overview: IKZ50N65EH5XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKZ50N65EH5XKSA1 can be used for catalog matching and distributor lookup.

IGBT 650V 50A CO-PACK TO-247-4 Product overview: IKZ50N65EH5XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKZ50N65EH5XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 448-IKZ50N65EH5XKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 650V 85A 273W Through Hole PG-TO247-4

IGBT Trench 650V 85A 273W Through Hole PG-TO247-4

Buy Now Datasheet
IGBTs - 2156677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IKZ50N65EH5XKSA1

Infineon IKZ50N65EH5XKSA1

Supplier's Site
IGBTs - 2156676 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156676
IGBTs 2156676
Infineon IKZ50N65EH5XKSA1

Infineon IKZ50N65EH5XKSA1

Supplier's Site
IGBTs - 2156677 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156677
IGBTs 2156677
Infineon IKZ50N65EH5XKSA1

Infineon IKZ50N65EH5XKSA1

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKZ50N65EH5XKSA1
IGBT Transistors IKZ50N65EH5XKSA1
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Single IGBTs IKZ50N65EH5XKSA1
IGBT 650V 50A CO-PACK TO-247-4

IGBT 650V 50A CO-PACK TO-247-4

Supplier's Site Datasheet
Igbt, 600V, 85A, 175Deg C, 273W Rohs Compliant Infineon - 50AK1875 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 85A, 175Deg C, 273W Rohs Compliant Infineon
50AK1875
Igbt, 600V, 85A, 175Deg C, 273W Rohs Compliant Infineon 50AK1875
IGBT, 600V, 85A, 175DEG C, 273W ROHS COMPLIANT: YES

IGBT, 600V, 85A, 175DEG C, 273W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IKZ50N65EH5XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKZ50N65EH5XKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKZ50N65EH5XKSA1
IGBT 650V 50A CO-PACK TO-247-4

IGBT 650V 50A CO-PACK TO-247-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277428-IKZ50N65EH5XKSA1 279-IKZ50N65EH5XKSA1 448-IKZ50N65EH5XKSA1-ND 2156677P IKZ50N65EH5XKSA1 IKZ50N65EH5XKSA1 50AK1875 IKZ50N65EH5XKSA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 650V 50A IGBT Transistor Single IGBTs IGBTs IGBT Transistors Single IGBTs Igbt, 600V, 85A, 175Deg C, 273W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Tube TO-247; TO-247-4 TO-247; TO-247 TO-247; TO-247-4 TO-3
Unlock Full Specs
to access all available technical data