Manufacturer: Infineon Technologies
Win Source Part Number: 1185974-IPA50R650CE
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO220-FP
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 27.2W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 6.1A
Rds On (Maximum) at Id, Vgs: 650mOhm at 1.8A, 13V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 342pF at 100V
MOSFET N-CH 500V 6.1A TO220-FP Product overview: IPA50R650CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6.1A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R650CE can be used for catalog matching and distributor lookup.
N-Channel 500V 6.1A (Tc) 27.2W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 500V 6.1A TO220-FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1185974-IPA50R650CE | 278-IPA50R650CE | IPA50R650CE-ND | IPA50R650CE |
| Product Name | FETs - Single - IPA50R650CE | 500V 6.1A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | |||
| QG | 15 nC | |||
| PD | 27200 milliwatts | 27200 milliwatts |