Infineon Technologies AG Single FETs, MOSFETs IPA028N08N3GXKSA1

Description
N-Channel 80V 89A (Tc) 42W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 80V 89A (Tc) 42W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA028N08N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA028N08N3GXKSA1-ND
Single FETs, MOSFETs IPA028N08N3GXKSA1-ND
N-Channel 80V 89A (Tc) 42W (Tc) Through Hole PG-TO220-FP

N-Channel 80V 89A (Tc) 42W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1033558-IPA028N08N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1033558-IPA028N08N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1033558-IPA028N08N3GXKSA1
Win Source Part Number: 1033558-IPA028N08N3G XKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 89A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 89A, 10V Vgs(th) (Max) @ Id: 3.5V @ 270µA Power Dissipation (Max): 42W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 206 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14200 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDP86363_F085; IPA032N06N3GXKSA1; IPP100N10S305AKSA1; IPP90N06S404AKSA1; BUK754R3-75C,127; STP150N10F7IPA028N08 N3 G; IPA028N08N3G; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPA028N08N3GXK SA1,IPA028N08N3 G-ND,2156-IPA028N08N 3GXKSA1,IPA028N08N3G ,IPA028N08N3 G,SP000446770 Base Product Number: IPA028 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1033558-IPA028N08N3GXKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 89A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 89A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 270µA
Power Dissipation (Max): 42W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 206 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14200 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDP86363_F085; IPA032N06N3GXKSA1; IPP100N10S305AKSA1; IPP90N06S404AKSA1; BUK754R3-75C,127; STP150N10F7IPA028N08N3 G; IPA028N08N3G;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIPA028N08N3GXKSA1,IPA028N08N3 G-ND,2156-IPA028N08N3GXKSA1,IPA028N08N3G,IPA028N08N3 G,SP000446770
Base Product Number: IPA028
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA028N08N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA028N08N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA028N08N3GXKSA1
MOSFET N-CH 80V 89A TO220-FP

MOSFET N-CH 80V 89A TO220-FP

Supplier's Site
MOSFET N-Ch 80V 89A TO220FP-3

MOSFET N-Ch 80V 89A TO220FP-3

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA028N08N3GXKSA1-ND 1033558-IPA028N08N3GXKSA1 IPA028N08N3GXKSA1 IPA028N08N3GXKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - IRAUIRFS8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers