The IPA50R380CE is a 500V CoolMOS™ CE power MOSFET designed for cost-sensitive consumer and lighting applications, offering high efficiency and ease of use. It features a drain-source on-state resistance of 0.38 Ω, a continuous drain current of 14.1 A, and a pulsed drain current of 32.4 A. The device is packaged in a PG-TO-220 FullPAK with a maximum height of 29.75 mm and lead spacing of 2.54 mm. It has a gate charge of 24.8 nC and an output capacitance energy of 2.54 µJ at 400 V. The MOSFET meets AEC-Q200 for standard grade applications and is Pb-free with a halogen-free mold compound.
500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of use and offering the best cost down performance ratio available on the market.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
N-Channel 500V 9.9A (Tc) 29.2W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 500V 9.9A TO220-FP Product overview: IPA50R380CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9.9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9.9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R380CE can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 9.9A TO220-FP
Integrated Circuits (ICs) - Transistors - MOSFETs
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA50R380CE | IPA50R380CE-ND | 278-IPA50R380CE | IPA50R380CE | IPA50R380CE | IPA50R380CE |
| Product Name | 500V-950V N-Channel Power MOSFET | Single FETs, MOSFETs | 500V 9.9A TO220 MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET |
| Polarity | N-Channel; N | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||||
| rDS(on) | 0.3800 ohms | |||||
| QG | 32 nC | |||||
| TJ | -40 to 150 C (-40 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |