Infineon Technologies AG 60V 84A TO220 MOSFET Transistor IPA029N06NXKSA1

Description
MOSFET N-CH 60V 84A TO220-FP Product overview: IPA029N06NXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 84A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 84A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA029N06NXKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 84A TO220-FP Product overview: IPA029N06NXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 84A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 84A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA029N06NXKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 84A TO220 MOSFET Transistor
278-IPA029N06NXKSA1
60V 84A TO220 MOSFET Transistor 278-IPA029N06NXKSA1
MOSFET N-CH 60V 84A TO220-FP Product overview: IPA029N06NXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 84A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 84A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA029N06NXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 84A TO220-FP Product overview: IPA029N06NXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 84A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 84A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA029N06NXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA029N06NXKSA1 - 776828-IPA029N06NXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA029N06NXKSA1
776828-IPA029N06NXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA029N06NXKSA1 776828-IPA029N06NXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776828-IPA029N06NXKS A1 Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: IPA029N06N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO220-FP Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3.3V @ 75μA Gate Charge (Qg) (Maximum) @ Vgs: 66nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5125pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 38W (Tc) Rds On (Maximum) @ Id, Vgs: 2.9 mOhm @ 84A, 10V Alternative Parts (Cross-Reference): STF140N6F7; STF100N6F7; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776828-IPA029N06NXKSA1
Series: OptiMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 84A (Tc)
Family Name: IPA029N06N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TO220-FP
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3.3V @ 75μA
Gate Charge (Qg) (Maximum) @ Vgs: 66nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5125pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 38W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.9 mOhm @ 84A, 10V
Alternative Parts (Cross-Reference): STF140N6F7; STF100N6F7;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPA029N06NXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA029N06NXKSA1-ND
Single FETs, MOSFETs 448-IPA029N06NXKSA1-ND
N-Channel 60V 84A (Tc) 38W (Tc) Through Hole PG-TO220-FP

N-Channel 60V 84A (Tc) 38W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
MOSFETs - 2420981 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420981
MOSFETs 2420981
Infineon IPA029N06NXKSA1

Infineon IPA029N06NXKSA1

Supplier's Site
MOSFETs - 2420982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420982
MOSFETs 2420982
Infineon IPA029N06NXKSA1

Infineon IPA029N06NXKSA1

Supplier's Site
MOSFETs - 2420982P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420982P
MOSFETs 2420982P
Infineon IPA029N06NXKSA1

Infineon IPA029N06NXKSA1

Supplier's Site
Single FETs, MOSFETs - IPA029N06NXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA029N06NXKSA1
Single FETs, MOSFETs IPA029N06NXKSA1
MOSFET N-CH 60V 84A TO220-FP

MOSFET N-CH 60V 84A TO220-FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MV POWER MOS

MOSFET MV POWER MOS

Buy Now Datasheet
Mosfet, N-Ch, 60V, 175Deg C, 38W Rohs Compliant Infineon - 39AH8892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 175Deg C, 38W Rohs Compliant Infineon
39AH8892
Mosfet, N-Ch, 60V, 175Deg C, 38W Rohs Compliant Infineon 39AH8892
MOSFET, N-CH, 60V, 175DEG C, 38W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 175DEG C, 38W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA029N06NXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA029N06NXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA029N06NXKSA1
MOSFET N-CH 60V 84A TO220-FP

MOSFET N-CH 60V 84A TO220-FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPA029N06NXKSA1 776828-IPA029N06NXKSA1 448-IPA029N06NXKSA1-ND 2420981 IPA029N06NXKSA1 IPA029N06NXKSA1 39AH8892 IPA029N06NXKSA1
Product Name 60V 84A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA029N06NXKSA1 Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 175Deg C, 38W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 38 milliwatts 38000 milliwatts 38000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data