Infineon Technologies AG Single FETs, MOSFETs IMW65R072M1HXKSA1

Description
26A (Tc)
Request a Quote Datasheet
Description
26A (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IMW65R072M1HXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IMW65R072M1HXKSA1-ND
Single FETs, MOSFETs 448-IMW65R072M1HXKSA1-ND
26A (Tc)

26A (Tc)

Buy Now Datasheet
Singapore, Singapore
650V MOSFET Transistor
278-IMW65R072M1HXKSA1
650V MOSFET Transistor 278-IMW65R072M1HXKSA1
MOSFET 650V NCH SIC TRENCH Product overview: IMW65R072M1HXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IMW65R072M1HXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET 650V NCH SIC TRENCH Product overview: IMW65R072M1HXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IMW65R072M1HXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: CoolSIC™ M1 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: PG-TO247-3-41

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: CoolSIC™ M1
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: PG-TO247-3-41

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IMW65R072M1HXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IMW65R072M1HXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IMW65R072M1HXKSA1
MOSFET 650V NCH SIC TRENCH

MOSFET 650V NCH SIC TRENCH

Supplier's Site
Mosfet, N-Ch, 650V, 26A, To-247 Rohs Compliant Infineon - 78AH7250 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 26A, To-247 Rohs Compliant Infineon
78AH7250
Mosfet, N-Ch, 650V, 26A, To-247 Rohs Compliant Infineon 78AH7250
MOSFET, N-CH, 650V, 26A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 26A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IMW65R072M1HXKSA1-ND 278-IMW65R072M1HXKSA1 IMW65R072M1HXKSA1 78AH7250
Product Name Single FETs, MOSFETs 650V MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 26A, To-247 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3 Tube SOT3 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data