The IPA50R950CE is a 500V N-channel power MOSFET based on Superjunction technology, designed for cost-sensitive consumer and lighting applications requiring high efficiency. It is packaged in a PG-TO-220 FullPAK with dimensions of 16.15mm length, 10.65mm width, and 29.75mm height. The device has a maximum drain-source on-state resistance of 0.95 Ω at 25°C, a continuous drain current of 6.6A, and a pulsed drain current of 12.8A. It features a gate charge of 10.5nC, an output capacitance energy of 1.28µJ at 400V, and a gate-source voltage rating of ±30V. The MOSFET is qualified for standard grade applications, meets RoHS requirements, and is Pb-free with halogen-free mold compound.
500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of use and offering the best cost down performance ratio available on the market.
Summary of Features
Benefits
Potential Applications
Applications
MOSFET N-CH 500V 4.3A TO220-FP Product overview: IPA50R950CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R950CE can be used for catalog matching and distributor lookup.
N-Channel 500V 4.3A (Tc) 25.7W (Tc) Through Hole PG-TO220-3-31
MOSFET N-CH 500V 4.3A TO220-FP
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | IPA50R950CE | 278-IPA50R950CE | IPA50R950CEIN-ND | IPA50R950CE |
| Product Name | 500V-950V N-Channel Power MOSFET | 500V 4.3A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.9500 ohms | |||
| QG | 10.5 nC |