Infineon Technologies AG Single FETs, MOSFETs IMBF170R1K0M1XTMA1

Description
N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13
Request a Quote Datasheet
Description
N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IMBF170R1K0M1XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IMBF170R1K0M1XTMA1DKR-ND
Single FETs, MOSFETs 448-IMBF170R1K0M1XTMA1DKR-ND
N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13

N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13

Buy Now Datasheet
Single FETs, MOSFETs - 448-IMBF170R1K0M1XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IMBF170R1K0M1XTMA1CT-ND
Single FETs, MOSFETs 448-IMBF170R1K0M1XTMA1CT-ND
N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13

N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13

Buy Now Datasheet
Single FETs, MOSFETs - 448-IMBF170R1K0M1XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IMBF170R1K0M1XTMA1TR-ND
Single FETs, MOSFETs 448-IMBF170R1K0M1XTMA1TR-ND
N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13

N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolSiC™ Package: Tape & Reel (TR) Vgs (Max): +20V, -10V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-7-13 Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolSiC™
Package: Tape & Reel (TR)
Vgs (Max): +20V, -10V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TO263-7-13
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet
MOSFETs - 2224849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224849
MOSFETs 2224849
Infineon IMBF170R1K0M1XTMA1

Infineon IMBF170R1K0M1XTMA1

Supplier's Site
MOSFETs - 2224847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224847
MOSFETs 2224847
Infineon IMBF170R1K0M1XTMA1

Infineon IMBF170R1K0M1XTMA1

Supplier's Site
MOSFETs - 2224849P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224849P
MOSFETs 2224849P
Infineon IMBF170R1K0M1XTMA1

Infineon IMBF170R1K0M1XTMA1

Supplier's Site
Singapore, Singapore
1700V 5.2A MOSFET Transistor
278-IMBF170R1K0M1XTMA1
1700V 5.2A MOSFET Transistor 278-IMBF170R1K0M1XTMA1
SICFET N-CH 1700V 5.2A TO263-7 Product overview: IMBF170R1K0M1XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IMBF170R1K0M1XTM A1 can be used for catalog matching and distributor lookup.

SICFET N-CH 1700V 5.2A TO263-7 Product overview: IMBF170R1K0M1XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IMBF170R1K0M1XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IMBF170R1K0M1XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IMBF170R1K0M1XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IMBF170R1K0M1XTMA1
SICFET N-CH 1700V 5.2A TO263-7

SICFET N-CH 1700V 5.2A TO263-7

Supplier's Site
Mosfet, N-Ch, 1.7Kv, 5.2A, To-263 Rohs Compliant Infineon - 78AH7247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.7Kv, 5.2A, To-263 Rohs Compliant Infineon
78AH7247
Mosfet, N-Ch, 1.7Kv, 5.2A, To-263 Rohs Compliant Infineon 78AH7247
MOSFET, N-CH, 1.7KV, 5.2A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.7KV, 5.2A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IMBF170R1K0M1XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IMBF170R1K0M1XTMA1
Single FETs, MOSFETs IMBF170R1K0M1XTMA1
SICFET N-CH 1700V 5.2A TO263-7

SICFET N-CH 1700V 5.2A TO263-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IMBF170R1K0M1XTMA1DKR-ND 2224849 278-IMBF170R1K0M1XTMA1 IMBF170R1K0M1XTMA1 78AH7247 IMBF170R1K0M1XTMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFETs 1700V 5.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.7Kv, 5.2A, To-263 Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA SOT3 TO-263; TO-263 Tape & Reel (TR) TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3; TO-263 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
MOSFET Operating Mode Enhancement
V(BR)DSS 1700 volts 1700 volts
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A TO220 MOSFET Transistor - 278-AUIRF3805 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details