Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 15V 600mA 300mW Surface Mount SC-74R
Dual NPN Bipolar Digital Transistor (BRT)
Dual NPN Bipolar Digital Transistor (BRT), SC-74R 6 LEAD, 3000-REEL Product overview: IMH20TR1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMH20TR1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 017245-IMH20TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-74R
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 2.5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 500mA 50V Digital NPN
TRANS PREBIAS 2NPN 15V SC74R
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-IMH20TR1GTR-ND | IMH20TR1G | 293-IMH20TR1G | 017245-IMH20TR1G | IMH20TR1G | IMH20TR1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMH20TR1G | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; 2 NPN - Pre-Biased (Dual) | ||
| Package Type | SC-74, SOT-457 | SC-74R 6 LEAD | SOT3; SC-74R | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 600 milliamps | 600 milliamps |