Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
INFINEON TECHNOLOGIES AG
IMZC120R053M2HXKSA1 -- SINGLE FETS, MOSFETS
Infineon Technologies AG
Single FETs, MOSFETs
IMZC120R053M2HXKSA1
Description
SICFET N-CH 1200V 38A TO247
DigiKey
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
SICFET N-CH 1200V 38A TO247
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IMZC120R053M2HXKSA1-ND
Single FETs, MOSFETs
448-IMZC120R053M2HXKSA1-ND
SICFET N-CH 1200V 38A TO247
SICFET N-CH 1200V 38A TO247
Buy Now
Datasheet
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
351931
MOSFETs
351931
SIC DISCRETE
SIC DISCRETE
Supplier's Site
Technical Specifications
DigiKey
RS Components, Ltd.
Product Category
Transistors
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
448-IMZC120R053M2HXKSA1-ND
351931
Product Name
Single FETs, MOSFETs
MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
2441917
Specs
Package Type
SOT23; SOT-23
View Details
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1157-E
2SK1157-E
Specs
Package Type
SOT3
View Details
Texas Instruments
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs
CSD87312Q3E
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0380 ohms
View Details
8
suppliers
Infineon Technologies AG
Single FETs, MOSFETs
64-2042
Specs
Polarity
N-Channel
Package Type
TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2
suppliers